DS/EN ISO 18314-3
Analytical colorimetry – Part 3: Special indices (ISO 18314-3:2022)
| Organization: | DS |
| Publication Date: | 5 December 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate. This document is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the standard colorimetric system of the CIE 1931 (2°) or CIE 1964 (10°). It is used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object where a one-dimensional value is required.
Document History