DSF/PREN ISO 535

Paper and board – Determination of water absorptiveness – Cobb method (ISO/DIS 535:2022)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

This document specifies a method of determining the water absorptiveness of paper and board, including corrugated fibreboard, under standard conditions. This document does not apply for paper of grammage less than 50 g/m2 or embossed paper. It is not applicable for porous papers such as newsprint or papers such as blotting paper or other papers having a relatively high water absorptiveness for which ISO 8787 is more suitable.

Document History

April 12, 2023
Paper and board – Determination of water absorptiveness – Cobb method (ISO 535:2023)
This document specifies a method for determining the water absorptiveness of paper and board, including corrugated fibreboard, under standard conditions. This document is not applicable for paper of...
February 17, 2014
Paper and board – Determination of water absorptiveness – Cobb method
This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for...
DSF/PREN ISO 535
Paper and board – Determination of water absorptiveness – Cobb method (ISO/DIS 535:2022)
This document specifies a method of determining the water absorptiveness of paper and board, including corrugated fibreboard, under standard conditions. This document does not apply for paper of...
Paper and board - Determination of water absorptiveness - Cobb method (ISO/FDIS 535:2013)
A description is not available for this item.
Advertisement