DS/EN ISO 535

Paper and board – Determination of water absorptiveness – Cobb method

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 February 2014
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of grammage less than 50 g/m2 or embossed paper. It is not suitable for porous papers such as newsprint or unsized papers such as blotting paper or other papers having a relatively high water absorptiveness for which ISO 8787[2] is more suitable. This method is not intended to be used for precise evaluation of the writing properties of paper although it does give a general indication of suitability for use with aqueous inks.

Document History

April 12, 2023
Paper and board – Determination of water absorptiveness – Cobb method (ISO 535:2023)
This document specifies a method for determining the water absorptiveness of paper and board, including corrugated fibreboard, under standard conditions. This document is not applicable for paper of...
DS/EN ISO 535
February 17, 2014
Paper and board – Determination of water absorptiveness – Cobb method
This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for...
Paper and board – Determination of water absorptiveness – Cobb method (ISO/DIS 535:2022)
This document specifies a method of determining the water absorptiveness of paper and board, including corrugated fibreboard, under standard conditions. This document does not apply for paper of...
Paper and board - Determination of water absorptiveness - Cobb method (ISO/FDIS 535:2013)
A description is not available for this item.
Advertisement