IEC - 61196-1-100
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
| Organization: | IEC |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to IEC 61196-1-1xx (all parts), which specifies electrical test methods for coaxial communication cables.
Further test details (for example, temperature, duration) and/or test requirements are given in the relevant test procedure and/or the relevant sectional or detail specification.
A table with electrical test methods of the IEC 61196-1-1xx series is given in Annex A.
Document History