ETSI - EN 303 213-5-2
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 2: Reference and Vehicle Transmitters
| Organization: | ETSI |
| Publication Date: | 1 January 2022 |
| Status: | inactive |
| Page Count: | 28 |
scope:
The present document specifies technical characteristics and methods of measurements for the following equipment:
devices transmitting in the 1 090 MHz band, used as ground-based reference transmitters in Mode S multilateration equipment in an Advanced Surface Movement Guidance and Control System (A-SMGCS);
devices transmitting in the 1 090 MHz band, used for ground vehicle tracking in an Advanced Surface Movement Guidance and Control System (A-SMGCS).
Antennas for this equipment are considered to be passive without an additional amplifier.
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in Annex A.
Document History