DIN EN 4848
Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 4848:2021
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2022 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
December 1, 2022
Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C; German and English version EN 4848:2022
A description is not available for this item.
DIN EN 4848
February 1, 2022
Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 4848:2021
A description is not available for this item.