DIN EN 4848

Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C; German and English version EN 4848:2022

active, Most Current
Organization: DIN
Publication Date: 1 December 2022
Status: active
Page Count: 25
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 4848
December 1, 2022
Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C; German and English version EN 4848:2022
A description is not available for this item.
February 1, 2022
Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 4848:2021
A description is not available for this item.
Advertisement