DIN EN 4851

Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version FprEN 4851:2021

inactive
Organization: DIN
Publication Date: 1 February 2022
Status: inactive
Page Count: 23
ICS Code (Bolts, screws, studs): 49.030.20

Document History

December 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C; German and English version EN 4851:2022
A description is not available for this item.
DIN EN 4851
February 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version FprEN 4851:2021
A description is not available for this item.
Advertisement