DIN EN 4851
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C; German and English version EN 4851:2022
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 4851
December 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 °C; German and English version EN 4851:2022
A description is not available for this item.
February 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature)/235 °C; German and English version FprEN 4851:2021
A description is not available for this item.