DIN EN 13523-7

Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)

active, Most Current
Organization: DIN
Publication Date: 1 January 2022
Status: active
Page Count: 18
ICS Code (Organic coatings): 25.220.60

Document History

DIN EN 13523-7
January 1, 2022
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
A description is not available for this item.
November 1, 2020
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test); German and English version prEN 13523-7:2020
A description is not available for this item.
August 1, 2014
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
December 1, 2001
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test); English version of DIN EN 13523-7
A description is not available for this item.
Advertisement