DIN EN 13523-7
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test); English version of DIN EN 13523-7
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Organic coatings): | 25.220.60 |
Document History
January 1, 2022
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
A description is not available for this item.
November 1, 2020
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test); German and English version prEN 13523-7:2020
A description is not available for this item.
August 1, 2014
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
DIN EN 13523-7
December 1, 2001
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test); English version of DIN EN 13523-7
A description is not available for this item.