DIN EN ISO 13807

Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO/DIS 13807:2022); German and English version prEN ISO 13807:2022

inactive
Organization: DIN
Publication Date: 1 February 2022
Status: inactive
Page Count: 22
ICS Code (Enamels): 25.220.50

Document History

January 1, 2023
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
A description is not available for this item.
DIN EN ISO 13807
February 1, 2022
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO/DIS 13807:2022); German and English version prEN ISO 13807:2022
A description is not available for this item.
April 1, 2009
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)
A description is not available for this item.
Advertisement