DIN EN ISO 13807
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Enamels): | 25.220.50 |
Document History
DIN EN ISO 13807
January 1, 2023
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:2022)
A description is not available for this item.
February 1, 2022
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO/DIS 13807:2022); German and English version prEN ISO 13807:2022
A description is not available for this item.
April 1, 2009
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry (ISO 13807:1999, including Cor 1:2000)
A description is not available for this item.