CSA - CAN/CSA-ISO/IEC 14165-116:06

Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC)

active
Organization: CSA
Publication Date: 1 January 2006
Status: active
Page Count: 101
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.

Document History

Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC) — AMENDMENT 1
INTRODUCTION to the Amendment 1 This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock...
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC) - AMENDMENT 1
A description is not available for this item.
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC) — AMENDMENT 1
A description is not available for this item.
January 1, 2010
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC) - AMENDMENT 1
INTRODUCTION to the Amendment 1 This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock...
December 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
December 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
CAN/CSA-ISO/IEC 14165-116:06
January 1, 2006
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
January 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.

References

Advertisement