CSA - CAN/CSA-ISO/IEC 14165-116:06 AMD 1
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC) — AMENDMENT 1
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
December 1, 2010
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC) — AMENDMENT 1
INTRODUCTION to the Amendment 1
This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock...
December 1, 2010
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC) - AMENDMENT 1
A description is not available for this item.
CAN/CSA-ISO/IEC 14165-116:06 AMD 1
January 1, 2010
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC) — AMENDMENT 1
A description is not available for this item.
January 1, 2010
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC) - AMENDMENT 1
INTRODUCTION to the Amendment 1
This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock...
December 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
December 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
January 1, 2006
Information technology — Fibre channel — Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.
January 1, 2006
Information technology – Fibre channel – Part 116: 10 Gigabit Fibre Channel (10GFC)
This part of ISO/IEC 14165 describes the signalling and physical requirements that may be utilized by Fibre Channel-2 (FC-2) level transport data at a rate in excess of 10 Gbit/s.