CSA - ISO/IEC 14165-131:02
Information technology — Fibre channel — Part 131: Switch fabric requirements (FC-SW)
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an E_Port ("Expansion Port") that operates in a manner similar to an N_Port and F_Port, as defined in ISO/IEC 14165-111, with additional functionality provided for interconnecting switches.
This Standard also defines how ports that are capable of being an E_Port, F_Port, and/or FL_Port may discover and self-configure for their appropriate operating mode. Once a port establishes that it is connected to another switch and is operating as an E_Port, an address assignment algorithm is executed to allocate port addresses throughout the Fabric.
This Standard does not define credit models and management between E_Ports for the various Classes of Service other than Class F. Broadcast and multicast services are not defined. E_Ports conforming to this Standard support Class F, and also Class 1, Class 2, and/or Class 3; support for other Classes of Service are not defined by this Standard. The method by which routing of frames is established and effected is not described.
Document History