CSA - ISO/IEC-14165-131-02

Information technology Fibre Channel Part 131: Switch Fabric Requirements (FC-SW)

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 98
scope:

This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an E_Port (Expansion Port) that operates in a manner similar to an N_Port and F_Port, as defined in ISO/IEC 14165- 111, with additional functionality provided for interconnecting switches.

This Standard also defines how ports that are capable of being an E_Port, F_Port, and/or FL_Port may discover and self-configure for their appropriate operating mode. Once a port establishes that it is connected to another switch and is operating as an E_Port, an address assignment algorithm is executed to allocate port addresses throughout the Fabric.

This Standard does not define credit models and management between E_Ports for the various Classes of Service other than Class F. Broadcast and multicast services are not defined. E_Ports conforming to this Standard support Class F, and also Class 1, Class 2, and/or Class 3; support for other Classes of Service are not defined by this Standard. The method by which routing of frames is established and effected is not described

Document History

December 1, 2002
Information technology – Fibre Channel – Part 131: Switch Fabric Requirements (FC-SW)
This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an...
ISO/IEC-14165-131-02
December 1, 2002
Information technology Fibre Channel Part 131: Switch Fabric Requirements (FC-SW)
This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an...
January 1, 2002
Information technology — Fibre channel — Part 131: Switch fabric requirements (FC-SW)
This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an...
January 1, 2002
Information technology – Fibre Channel – Part 131: Switch Fabric Requirements (FC-SW)
This ISO/IEC standard for FC-SW specifies tools and algorithms for interconnection and initialization of Fibre Channel switches to create a multi-switch Fibre Channel Fabric. This Standard defines an...

References

Advertisement