GMW16490

Polyolefin Alloy – Weather Resistant, 275 MPa Flexural Modulus, Injecting Molding Grade

active, Most Current
Organization: GMW
Publication Date: 1 January 2022
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of integrally colored, weatherable, 275 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPDM<.

Applicability.

Typical applications include roof rack gaskets, and isolators.

Document History

GMW16490
January 1, 2022
Polyolefin Alloy – Weather Resistant, 275 MPa Flexural Modulus, Injecting Molding Grade
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2016
Polyolefin Alloy – Weather Resistant, 275 MPa Flexural Modulus, Injecting Molding Grade
Material Description. This specification covers the properties of integrally colored, weather resistant, 275 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound....
December 1, 2011
Polyolefin Alloy - Weather Resistant, 275 MPa Flexural Modulus, Injection Molding Grade
Material Description. This specification covers the properties of integrally colored, weather resistant, 275 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound....

References

Advertisement