GMW16490
Polyolefin Alloy - Weather Resistant, 275 MPa Flexural Modulus, Injection Molding Grade
| Organization: | GMW |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers the properties of integrally colored, weather resistant, 275 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviation according to
ISO 11469 is greater-than;PP+EPDM
Typical Applications. Typical applications include the following: roof rack gaskets, isolators.
Remarks. Not applicable.
Document History