DSF/PREN IEC 60794-2-10

Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794- 2-50. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered by this standard. Cables intended for installation in industrial applications specified in ISO/IEC 11801-1, MICE specifications may be additionally required (see Annex B.2).

Document History

April 25, 2023
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
DSF/PREN IEC 60794-2-10
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794- 2-50. The...
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794- 2-50. The...
Advertisement