DS/EN IEC 60794-2-10

Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables

active, Most Current
Organization: DS
Publication Date: 25 April 2023
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document. For cables intended for installation in industrial applications specified in ISO/IEC 11801-1, MICE specifications can be additionally required (see Clause B.2).

Document History

DS/EN IEC 60794-2-10
April 25, 2023
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use. The requirements of IEC 60794-2 are applicable to cables covered by this document....
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794- 2-50. The...
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794- 2-50. The...

References

Advertisement