DS/EN 60794-2-10

Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 November 2011
Status: active
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The requirements of the Sectional specification IEC 60794-2 are applicable to cables covered by this standard. For the cables intended for installation in industrial applications specified in ISO/IEC 24702, MICE specifications may be additionally required (see Annex B.2).

Document History

DS/EN 60794-2-10
November 23, 2011
Optical fibre cables – Part 2-10: Indoor optical fibre cables – Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...
March 3, 2003
Optical fibre cables - Part 2-10: Indoor cables - Family specification for simplex and duplex cables
This part of 60794 is a family specification which covers simplex and duplex optical fibre cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables...
Optical fibre cables -- Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
A description is not available for this item.
Optical fibre cables -- Part 2-10: Indoor optical fibre cables - Family specification for simplex and duplex cables
This part of IEC 60794 is a family specification that covers simplex and duplex optical fibre cables for indoor use except for cables used in terminated assemblies specified by IEC 60794-2-50. The...

References

Advertisement