DLA - SMD-5962-21214

MICROCIRCUIT, FLIP CHIP, CLASS Y, SiGe BiCMOS 130nm, QUAD 12-bit 1.6 GSps, ANALOG TO DIGITAL CONVERTER (ADC) WITH EMBEDDED CROSS-POINT SWITCH AND EASYSTREAM SERIAL DATA OUTPUT, MONOLITHIC

active, Most Current
Organization: DLA
Publication Date: 13 January 2022
Status: active
Page Count: 35
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability space application device class Y ceramic non-hermetic flip chip device. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-21214
January 13, 2022
MICROCIRCUIT, FLIP CHIP, CLASS Y, SiGe BiCMOS 130nm, QUAD 12-bit 1.6 GSps, ANALOG TO DIGITAL CONVERTER (ADC) WITH EMBEDDED CROSS-POINT SWITCH AND EASYSTREAM SERIAL DATA OUTPUT, MONOLITHIC
Scope. This drawing documents two product assurance class levels consisting of high reliability space application device class Y ceramic non-hermetic flip chip device. A choice of case outlines and...

References

Advertisement