ETSI - PRETS 300 805-2

Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite Specification (ATS)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 51
scope:

This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the Inter-exchange signalling protocol, for Private Integrated Services Networks (PISN).

The objective of this ATS specification is to provide conformance tests which give a high probability of inter-operability of the NL. The ATS specification covers the procedures described in ETS 300 172 [1].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3], ISO/IEC 9646-2 [4] is used as basis for the test methodology.

This ATS specification is applicable to implementations which support either a Basic Rate or a Primary Rate access interface, or both, operating over a leased line. It is applicable to various PINX roles, i.e. Originating, Terminating, Transit, Incoming/Outgoing Gateway.

Annex A provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma of this specification.

Annex B provides the Protocol Conformance Test Report (PCTR) proforma of this specification.

Annex C provides the Tree and Tabular Combined Notation (TTCN) part of this specification.

Document History

May 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
A description is not available for this item.
February 1, 2000
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
The present document specifies the Abstract Test Suite (ATS) for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signaling protocol, for Private Integrated Services Networks...
August 1, 1999
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
The present document specifies the Abstract Test Suite (ATS) for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signalling protocol, for Private Integrated Services Networks...
February 1, 1998
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) specification for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signalling protocol, for...
November 1, 1997
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the Inter-exchange signalling...
PRETS 300 805-2
January 1, 1996
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite Specification (ATS)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) specification for the Network Layer (NL), Circuit Mode Basic Services (CMBS) of the Inter-exchange signalling...

References

Advertisement