ETSI - ETS 300 805-2
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Network Layer (NL); Part 2: Abstract Test Suite (ATS) Specification
| Organization: | ETSI |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) specification for the Network Layer, Circuit Mode Basic Services of the Inter-exchange signalling protocol, for Private Integrated Services Networks (PISN).
The objective of this ATS specification is to provide conformance tests which give a high probability of inter-operability of the Network Layer. The ATS specification covers the procedures described in ETS 300 172 [1].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2], ISO/IEC 9646-2 [3] and ISO/IEC 9646-3 [4]) is used as basis for the test methodology.
This ATS specification is applicable to implementations which support either a Basic Rate or a Primary Rate access interface, or both, operating over a leased line. It is applicable to various PINX roles, i.e. Originating, Terminating, Transit, Incoming/Outgoing Gateway .
Annex A provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this specification.
Annex B provides the Protocol Conformance Test Report (PCTR) Proforma of this specification.
Annex C provides the Tree and Tabular Combined Notation (TTCN) part of this specification
Document History