CGA - G-6.6

STANDARD FOR CARBON DIOXIDE BULK TRANSFER HOSES

active, Most Current
Organization: CGA
Publication Date: 1 January 2022
Status: active
Page Count: 12
scope:

This publication covers flexible hoses with inside diameters of 1 in (25 mm) or larger. Hoses for these applications have a normal operating pressure between 125 psi and 400 psi (860 kPa and 2760 kPa) and a maximum allowable working pressure (MAWP) of at least 450 psi (3100 kPa). These hoses shall be designed to operate in a temperature range between -65 °F and 125 °F (-54 °C and 51.7 °C). 1, 2

This publication is prepared as a standard for manufacturers and users of carbon dioxide hoses and represents the best currently available industry practice. Information on carbon dioxide can be found in CGA G-6, Carbon Dioxide [2].

NOTE-This publication does not include hoses used for filling uninsulated cylinders (e.g., DOT 3A), insulated cylinders (e.g., DOT 4L), or small stationary insulated containers (i.e., micro or mini-bulk).

1 kPa shall indicate gauge pressure unless otherwise noted as (kPa, abs) for absolute pressure or (kPa, differential) for differential pressure. All kPa values are rounded off per CGA P-11, Guideline for Metric Practice in the Compressed Gas Industry [1].

2 References are shown by bracketed numbers and are listed in the order of appearance in the reference section.

Document History

G-6.6
January 1, 2022
STANDARD FOR CARBON DIOXIDE BULK TRANSFER HOSES
This publication covers flexible hoses with inside diameters of 1 in (25 mm) or larger. Hoses for these applications have a normal operating pressure between 125 psi and 400 psi (860 kPa and 2760...
January 1, 2015
Standard for Elastomer-Type Carbon Dioxide Bulk Transfer Hose
A description is not available for this item.
January 1, 2006
Standard for Elastomer-Type Carbon Dioxide Bulk Transfer Hose
A description is not available for this item.
January 1, 2001
Standard for Elastomer-Type Carbon Dioxide Bulk Transfer Hose
A description is not available for this item.
January 1, 1993
Elastomer-Type Carbon Dioxide Bulk Transfer Hose
A description is not available for this item.

References

Advertisement