IEC - 61196-1-200 (REDLINE + STANDARD)
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
| Organization: | IEC |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies environmental test methods for coaxial communication cables.
Further test details (e.g. temperature, duration) and/or test requirements can be given in the relevant test procedure and/or the relevant sectional or detail specification.
A table with environmental test methods of the IEC 61196-1-2xx series is given in Annex A.
Document History