IEC - 61196-1-200

Coaxial communication cables – Part 1-200: Environmental test methods – General requirements

active, Most Current
Organization: IEC
Publication Date: 1 February 2022
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies environmental test methods for coaxial communication cables.

Further test details (e.g. temperature, duration) and/or test requirements can be given in the relevant test procedure and/or the relevant sectional or detail specification.

A table with environmental test methods of the IEC 61196-1-2xx series is given in Annex A.

Document History

61196-1-200
February 1, 2022
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
November 1, 2014
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
November 1, 2005
Coaxial communication cables Part 1-200: Environmental test methods General requirements
A description is not available for this item.

References

Advertisement