IEC 61196-1-200

Coaxial communication cables – Part 1-200: Environmental test methods – General requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies environmental test methods for coaxial communication cables.

Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail specification.

Document History

February 1, 2022
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
IEC 61196-1-200
November 1, 2014
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
November 1, 2005
Coaxial communication cables Part 1-200: Environmental test methods General requirements
A description is not available for this item.

References

Advertisement