DSF/ISO/IEC DIS 23200-2

Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements of that test method. This test method makes it possible to compare the relative interference rejection performance among UHF RFID interrogators under a single wireless interference environment. In addition, this document can be used in a benchmarking test, according to requirements in a given application or service.

Document History

July 11, 2023
Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test...
DSF/ISO/IEC DIS 23200-2
Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document defines a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test...
Advertisement