DS/ISO/IEC 23200-2

Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system

active, Most Current
Organization: DS
Publication Date: 11 July 2023
Status: active
Page Count: 22
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test requirements of that test method. NOTE            The interference rejection test method of this document is different to the one in ISO/IEC 18046-3:2020, 8.5. This document covers interference effects between the tags and a heterogeneous (diverse content) wireless system. ISO/IEC 18046-3 covers interference effect between tags and homogeneous (same content) wireless systems. This test method enables the comparison of the relative interference rejection performance among UHF RFID interrogators under a single wireless interference environment. In addition, this document can be used in a benchmarking test, according to requirements in a given application or service.

Document History

DS/ISO/IEC 23200-2
July 11, 2023
Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document specifies a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test...
Information technology – Radio frequency identification for item management – Part 2: Interference rejection performance test method between an Interrogator as defined in ISO/IEC 18000-63 and a heterogeneous wireless system
This document defines a test method to evaluate the interference rejection performance of UHF RFID interrogators covered by ISO/IEC 18000-63, and specifies the general requirements and test...
Advertisement