DSF/ISO/IEC/IEEE FDIS 8802-1CS

Telecommunications and exchange between information technology systems – Requirements for local and metropolitan area networks – Part 1CS: Link-local registration protocol

inactive
Organization: DS
Status: inactive
Page Count: 155
ICS Code (Networking): 35.110
scope:

This standard specifies protocols, procedures, and managed objects for a Link-local Registration Protocol (LRP) to replicate a registration database from one end to the other of a point-to-point link and to replicate changes to parts of that database. A facility is provided to purge the replicated database if the source becomes unresponsive. Provision is made for a proxy system to operate LRP on behalf of a controlled system. LRP is optimized for databases on the order of 1 Mbyte.

Document History

Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Specific requirements – Part 1BA: Audio video bridging (AVB) systems
Profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting...
DSF/ISO/IEC/IEEE FDIS 8802-1CS
Telecommunications and exchange between information technology systems – Requirements for local and metropolitan area networks – Part 1CS: Link-local registration protocol
This standard specifies protocols, procedures, and managed objects for a Link-local Registration Protocol (LRP) to replicate a registration database from one end to the other of a point-to-point link...
Advertisement