DSF/ISO/IEC/IEEE FDIS 8802-1BA

Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Specific requirements – Part 1BA: Audio video bridging (AVB) systems

pending, Most Current
Organization: DS
Status: pending
Page Count: 49
ICS Code (Networking): 35.110
scope:

Profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting time-sensitive audio and/or video data streams are defined in this standard.

Document History

DSF/ISO/IEC/IEEE FDIS 8802-1BA
Information technology – Telecommunications and information exchange between systems – Local and metropolitan area networks – Specific requirements – Part 1BA: Audio video bridging (AVB) systems
Profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting...
Telecommunications and exchange between information technology systems – Requirements for local and metropolitan area networks – Part 1CS: Link-local registration protocol
This standard specifies protocols, procedures, and managed objects for a Link-local Registration Protocol (LRP) to replicate a registration database from one end to the other of a point-to-point link...
Advertisement