DSF/PREN ISO 17138

Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of flexural strength (ISO 17138:2014)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 17138:2014 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2 ;lt; x ≤ 3) as defined in CEN/TR 13233, loaded along one principal axis of reinforcement.

Document History

April 11, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of flexural strength (ISO 17138:2014)
ISO 17138:2014 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at...
DSF/PREN ISO 17138
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of flexural strength (ISO 17138:2014)
ISO 17138:2014 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at...
Advertisement