DS/EN ISO 17138
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at room temperature – Determination of flexural strength (ISO 17138:2014)
| Organization: | DS |
| Publication Date: | 11 April 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 17138:2014 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2 ;lt; x ≤ 3) as defined in CEN/TR 13233, loaded along one principal axis of reinforcement.
Document History