DS/EN 658-3

Advanced technical ceramics – Mechanical properties of ceramic composites at room temperature – Part 3: Determination of flexural strength

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2002
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 658 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional xD with (2>x>or=3) as defined in ENV 13233, loaded along one principal axis of reinforcement.

Document History

DS/EN 658-3
November 28, 2002
Advanced technical ceramics – Mechanical properties of ceramic composites at room temperature – Part 3: Determination of flexural strength
This part of EN 658 describes a method for the determination of the flexural strength of ceramic matrix composite materials with continuous fibre reinforcement, under three-point or four-point bend...

References

Advertisement