DSF/PREN 15940
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is applicable to fuel for use in diesel engines and vehicles compatible with paraffinic diesel fuel. It defines two classes of paraffinic diesel fuel: high cetane and normal cetane. Paraffinic diesel fuel originates from synthesis or hydrotreatment processes. NOTE 1 - For general diesel engine warranty, paraffinic automotive diesel fuel may need a validation step, which for some existing engines may still need to be done (see also the Introduction to this document). The vehicle manufacturer needs to be consulted before use. NOTE 2 - For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History