DS/EN 15940

Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods

active, Most Current
Organization: DS
Publication Date: 15 May 2023
Status: active
Page Count: 21
ICS Code (Liquid fuels): 75.160.20
scope:

This document describes requirements and test methods for paraffinic diesel fuel marketed and delivered as such, containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is applicable to fuel for use in diesel engines and vehicles compatible with paraffinic diesel fuel. It specifies two classes of paraffinic diesel fuel: high cetane and normal cetane. Paraffinic diesel fuel originates from synthesis or hydrotreatment processes. NOTE 1 - For general diesel engine warranty, the vehicle manufacturer needs to be consulted before use. Paraffinic automotive diesel fuel may need a validation step to confirm the compatibility of the fuel with the vehicle, which for some existing engines may still need to be done (see also the Introduction to this document). However, it is noted that paraffinic diesel fuel is extensively available and has been increasingly approved by vehicle manufacturers for usage in vehicles since the first publication of this document. NOTE 2 - For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.

Document History

DS/EN 15940
May 15, 2023
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This document describes requirements and test methods for paraffinic diesel fuel marketed and delivered as such, containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
March 18, 2019
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
June 25, 2018
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
August 12, 2016
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
Automotive fuels – Paraffinic diesel fuel from synthesis or hydrotreatment – Requirements and test methods
This European Standard describes requirements and test methods for marketed and delivered paraffinic diesel fuel containing a level of up to 7,0 % (V/V) fatty acid methyl ester (FAME). It is...
Advertisement