CSA/AM - ANSI LC 4-2012/CSA 6.32-2012

Press-connect metallic fittings for use in fuel gas distribution systems

inactive
Organization: CSA/AM
Publication Date: 1 January 2012
Status: inactive
Page Count: 35
scope:

This standard applies to metallic (copper, steel and stainless steel) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use with fuel gas systems intended for installation above ground, below ground, indoors and outdoors.

This standard applies to fuel gas systems rated for operating pressures not exceeding 125 psi (862 kPa).

This standard applies to fittings intended for use with fuel gas systems 3/8 inch through 4 inch nominal size.

If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification. This document is based on yard/pound quantities with SI equivalents provided as a guide for making metric conversions.

Fittings and other components complying with the provisions of this standard shall be considered as having an ambient temperature range of minus 40°F (-40 °C) to 180°F (82.2°C).

This standard includes requirements to establish the suitability for use in concealed locations. (See Clause 3, Definitions)

Document History

Press-connect metallic fittings and valves for use in fuel gas distribution systems
This Standard applies to metallic (copper, steel, stainless steel, and malleable iron) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use...
April 1, 2013
Press-connect metallic fittings for use in fuel gas distribution systems
This standard applies to metallic (copper, steel, stainless steel and malleable iron) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use...
January 1, 2013
Press-connect metallic fittings for use in fuel gas distribution systems
A description is not available for this item.
January 1, 2013
Press-connect metallic fittings for use in fuel gas distribution systems
A description is not available for this item.
Press-connect metallic fittings for use in fuel gas distribution systems
This standard applies to metallic (copper, steel, stainless steel and malleable iron) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use...
December 1, 2012
Press-connect metallic fittings for use in fuel gas distibution systems
This standard applies to metallic (copper, steel and stainless steel) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use with fuel gas...
ANSI LC 4-2012/CSA 6.32-2012
January 1, 2012
Press-connect metallic fittings for use in fuel gas distribution systems
This standard applies to metallic (copper, steel and stainless steel) press-connect type fittings, and valves (hereafter referred to as fittings unless otherwise specified) for use with fuel gas...
January 1, 2012
Press-connect metallic fittings for use in fuel gas distribution systems
A description is not available for this item.
January 1, 2012
Press-connect metallic fittings for use in fuel gas distribution systems
A description is not available for this item.
November 1, 2007
Press-Connect Copper And Copper Alloy Fittings For Use In Fuel Gas Distribution Systems
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired pool heaters. It is the result of years of...

References

Advertisement