ASME B16.33

Manually Operated Metallic Gas Valves for Use in Gas Piping Systems Up to 175 psi (Sizes NPS ½ Through NPS 2)

active, Most Current
Buy Now
Organization: ASME
Publication Date: 21 September 2012
Status: active
Page Count: 20
scope:

General This Standard covers requirements for manually operated metallic valves sizes NPS 1⁄2 through NPS 2, for outdoor installation as gas shutoff valves at the end of the gas service line and before the gas regulator and meter where the designated gauge pressure of the gas piping system does not exceed 175 psi (12.1 bar). The Standard applies to valves operated in a temperature environment between −20°F and 150°F (−29°C and 66°C).

Document History

ASME B16.33
September 21, 2012
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems Up to 175 psi (Sizes NPS ½ Through NPS 2)
General This Standard covers requirements for manually operated metallic valves sizes NPS 1⁄2 through NPS 2, for outdoor installation as gas shutoff valves at the end of the gas service line and...
July 30, 2002
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 Through NPS 2)
General This Standard covers requirements for manually operated metallic valves sizes NPS ½ through NPS 2, for outdoor installation as gas shut-off valves at the end of the gas service line and...
January 1, 1990
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 psig (Sizes 1/2 Through 2)
This standard shall apply only to manually operated metallic valves, sizes NPS ½ through 2, which are suitable for controlling the flow of gas and have a pressure rating not in excess of 125 psig....
April 30, 1981
MANUALLY OPERATED METALLIC GAS VALVES FOR USE IN GAS PIPING SYSTEMS UP TO 125 PSIG; ERRATA - MARCH 1982
A description is not available for this item.

References

Advertisement