ASME B16.33

MANUALLY OPERATED METALLIC GAS VALVES FOR USE IN GAS PIPING SYSTEMS UP TO 125 PSIG; ERRATA - MARCH 1982

inactive
Buy Now
Organization: ASME
Publication Date: 30 April 1981
Status: inactive
Page Count: 17

Document History

September 21, 2012
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems Up to 175 psi (Sizes NPS ½ Through NPS 2)
General This Standard covers requirements for manually operated metallic valves sizes NPS 1⁄2 through NPS 2, for outdoor installation as gas shutoff valves at the end of the gas service line and...
July 30, 2002
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 Through NPS 2)
General This Standard covers requirements for manually operated metallic valves sizes NPS ½ through NPS 2, for outdoor installation as gas shut-off valves at the end of the gas service line and...
January 1, 1990
Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 psig (Sizes 1/2 Through 2)
This standard shall apply only to manually operated metallic valves, sizes NPS ½ through 2, which are suitable for controlling the flow of gas and have a pressure rating not in excess of 125 psig....
ASME B16.33
April 30, 1981
MANUALLY OPERATED METALLIC GAS VALVES FOR USE IN GAS PIPING SYSTEMS UP TO 125 PSIG; ERRATA - MARCH 1982
A description is not available for this item.

References

Advertisement