CSA - CAN/CSA-C239-02
Performance standard for dusk-to-dawn luminaires
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This Standard applies to luminaires, traditionally known as dusk-to-dawn luminaires or area security lights, for use in non-hazardous locations that are intended for installation outdoors on branch circuits of 600 V nominal or less between conductors in accordance with the Canadian Electrical Code, Part I. Typical luminaires are shown in Figure 1.
This Standard covers the performance criteria of the luminaires.
The light sources that are used in the luminaires and covered in the Standard are metal halide, high pressure sodium, low pressure sodium, and mercury vapour lamps.
Document History