DSF/PREN IEC 62841-3-11/PRAA

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-11: Particular requirements for transportable combined mitre and bench saws

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
scope:

Add the following to the existing Clause 1: " NOTE - Z101 Combined mitre and bench saws other than transportable are covered by EN 1870-3:2014. This document covers all significant hazards, hazardous situations or hazardous events relevant for machines covered by this document. NOTE - Z102 Essential requirements not mentioned in Table ZZ.1 are deemed to be not applicable, because the corresponding hazards are either not relevant for machines covered by this document or do not require specific action by the designer."

Document History

DSF/PREN IEC 62841-3-11/PRAA
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-11: Particular requirements for transportable combined mitre and bench saws
Add the following to the existing Clause 1: “ NOTE – Z101 Combined mitre and bench saws other than transportable are covered by EN 1870-3:2014. This document covers all significant hazards, hazardous...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-11: Particular requirements for transportable combined mitre and bench saws
IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable combined mitre and bench saws intended to be used with a toothed saw blade for...
Advertisement