DSF/PREN IEC 62841-3-11
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-11: Particular requirements for transportable combined mitre and bench saws
| Organization: | DS |
| Status: | pending |
| Page Count: | 61 |
scope:
IEC 62841-1:2014, Clause 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable combined mitre and bench saws intended to be used with a toothed saw blade for cutting wood and analogous materials, plastics and nonferrous metals except magnesium with a saw blade diameter not exceeding 315 mm, which hereinafter is simply referred to as saw or tool. This standard does not apply to - saws intended to cut other metals, such as magnesium, steel and iron or food; - saws with an automatic feeding device; - saws designed for use with abrasive wheels; - single function bench or table saws; - single function mitre saws; - combined mitre and bench saws other than transportable. NOTE - 101 Transportable saws intended to cut ferrous metals will be covered by a future part of IEC 62841-3. NOTE 102 Transportable tools designed for use with abrasive wheels are covered by IEC 62841-3-10:2015. NOTE 103 Transportable table saws are covered by IEC 62841-3-1:2014. NOTE - 103 Transportable mitre saws are covered by IEC 62841-3-9:2020. NOTE - 104 In Europe (EN IEC 62841-3-11), the following additional NOTE applies: NOTE - Z101 Combined mitre and bench saws other than transportable are covered by EN 1870-3:2014.
Document History