DSF/IEC TR 61094-10 ED1
Measurement microphones – Part 10: Absolute pressure calibration of microphones at low frequencies using calculable pistonphones
| Organization: | DS |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 61094 - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of measurement microphone; - describes one possible absolute method for determining the complex pressure sensitivity, based on a device capable of generating a known sound pressure, especially at low frequencies; - provides a reproducible and accurate basis for the measurement of sound pressure at low frequencies. All quantities are expressed in SI units.
Document History