DS/IEC TR 61094-10
Electroacoustics – Measurement microphones – Part 10: Absolute pressure calibration of microphones at low frequencies using calculable pistonphones
| Organization: | DS |
| Publication Date: | 9 August 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
IEC TR 61904-10:2022 - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of measurement microphones, - describes one possible absolute method for determining the complex pressure sensitivity, based on a device capable of generating a known sound pressure, especially at low frequencies, and - provides a reproducible and accurate basis for the measurement of sound pressure at low frequencies. All quantities are expressed in SI units.
Document History