DS/EN IEC 62439-2

Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)

active
Organization: DS
Publication Date: 14 February 2022
Status: active
Page Count: 184
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

IEC 62439-2:2021 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. The IEC 62439-2:2021 specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network, under the control of a dedicated media redundancy manager node.

Document History

June 6, 2023
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2021 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. The IEC 62439-2:2021 specifies a recovery protocol...
DS/EN IEC 62439-2
February 14, 2022
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2021 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. The IEC 62439-2:2021 specifies a recovery protocol...
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...

References

Advertisement