DSF/PREN ISO 5370

Solid biofuels – Determination of fines content in pellets (ISO/DIS 5370:2022)

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round holes. It is intended for use in all applications (e.g. laboratories, production sites, field locations) where the measurement of fines is required.

Document History

February 21, 2023
Solid biofuels – Determination of fines content in pellets (ISO 5370:2023)
This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories,...
DSF/PREN ISO 5370
Solid biofuels – Determination of fines content in pellets (ISO/DIS 5370:2022)
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round holes. It is intended for use in all applications (e.g....
Advertisement