DS/EN ISO 5370
Solid biofuels – Determination of fines content in pellets (ISO 5370:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 21 February 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories, production sites, field locations) where the measurement of fines is required.
Document History
DS/EN ISO 5370
February 21, 2023
Solid biofuels – Determination of fines content in pellets (ISO 5370:2023)
This document specifies a method for determining the amount of material passing through a sieve with 3,15-mm-diameter round holes. It is intended for use in all applications (e.g. laboratories,...
Solid biofuels – Determination of fines content in pellets (ISO/DIS 5370:2022)
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round holes. It is intended for use in all applications (e.g....