DSF/PREN ISO 16387

Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction (ISO/DIS 16387:2022)

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Biological properties of soils): 13.080.30
scope:

This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal and alimentary uptake in a chronic test. It is applicable to soils and soil materials of unknown quality, e.g. from contaminated sites, amended soils, soils after remediation, agricultural or other sites under concern and waste materials. Effects of substances are assessed using a standard soil, preferably a defined artificial soil substrate. For contaminated soils, the effects are determined in the soil to be tested and in a control soil. According to the objective of the study, the control and dilution substrate (dilution series of contaminated soil) are either an uncontaminated soil comparable to the soil to be tested (reference soil) or a standard soil (e.g. artificial soil). This document provides information on how to use this method for testing substances under temperate conditions. The method is not applicable to substances, for which the air/soil partition coefficient is greater than 1, or to substances for which the vapour pressure exceeds 300 Pa at 25 °C. NOTE - No provision is made in the test method for monitoring the persistence of the substance under test.

Document History

April 11, 2023
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction (ISO 16387:2023)
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
January 29, 2014
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals to the reproduction of Enchytraeus sp....
Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction (ISO/DIS 16387:2012)
This part of ISO 16387 specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals on the reproduction of Enchytraeus sp. by...
DSF/PREN ISO 16387
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction (ISO/DIS 16387:2022)
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction (ISO/FDIS 16387:2013)
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals to the reproduction of Enchytraeus sp....
Advertisement